Capital Lighting, Inc. 1493-357 Pendants-Drum Shade 426404

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1493-357 Pendants-Drum Shade - 426404 - Capital Lighting, Inc.
Columbus, OH, USA
1493-357 Pendants-Drum Shade
426404
1493-357 Pendants-Drum Shade 426404
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Oxide
Product Name: Three Light Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426404
Product Name 1493-357 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details