Capital Lighting, Inc. 1498-357 Semi-Flush Mts.-Drum Shade 426403

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Flush Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Flush Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1498-357 Semi-Flush Mts.-Drum Shade - 426403 - Capital Lighting, Inc.
Columbus, OH, USA
1498-357 Semi-Flush Mts.-Drum Shade
426403
1498-357 Semi-Flush Mts.-Drum Shade 426403
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Flush Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Iron Oxide
Product Name: Three Light Flush
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426403
Product Name 1498-357 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details