Capital Lighting, Inc. TT100918 Lamps-Table Lamps 425977

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100918 Lamps-Table Lamps - 425977 - Capital Lighting, Inc.
Columbus, OH, USA
TT100918 Lamps-Table Lamps
425977
TT100918 Lamps-Table Lamps 425977
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fieldstone Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Fieldstone
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425977
Product Name TT100918 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details