Capital Lighting, Inc. TT101319 Lamps-Table Lamps 425974

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101319 Lamps-Table Lamps - 425974 - Capital Lighting, Inc.
Columbus, OH, USA
TT101319 Lamps-Table Lamps
425974
TT101319 Lamps-Table Lamps 425974
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Medium/Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425974
Product Name TT101319 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details