Capital Lighting, Inc. TT101163 Lamps-Table Lamps 425955

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Wortham Fireplace Screen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Wortham Fireplace Screen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101163 Lamps-Table Lamps - 425955 - Capital Lighting, Inc.
Columbus, OH, USA
TT101163 Lamps-Table Lamps
425955
TT101163 Lamps-Table Lamps 425955
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Wortham Fireplace Screen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.50
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 60
Finish: Walnut
Product Name: Two Light Wortham Fireplace Screen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425955
Product Name TT101163 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details