Capital Lighting, Inc. TT101006 Lamps-Table Lamps 425950

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101006 Lamps-Table Lamps - 425950 - Capital Lighting, Inc.
Columbus, OH, USA
TT101006 Lamps-Table Lamps
425950
TT101006 Lamps-Table Lamps 425950
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425950
Product Name TT101006 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details