Capital Lighting, Inc. 8565/3LTF Semi-Flush Mts.-Bowl Style 425927

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: Three Light Glass Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: Three Light Glass Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8565/3LTF Semi-Flush Mts.-Bowl Style - 425927 - Capital Lighting, Inc.
Columbus, OH, USA
8565/3LTF Semi-Flush Mts.-Bowl Style
425927
8565/3LTF Semi-Flush Mts.-Bowl Style 425927
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: Three Light Glass Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Bronze
Product Name: Three Light Glass
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425927
Product Name 8565/3LTF Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details