Capital Lighting, Inc. TT101000 Lamps-Table Lamps 425919

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Golden Sand Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Golden Sand Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101000 Lamps-Table Lamps - 425919 - Capital Lighting, Inc.
Columbus, OH, USA
TT101000 Lamps-Table Lamps
425919
TT101000 Lamps-Table Lamps 425919
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Golden Sand Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Golden Sand
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425919
Product Name TT101000 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details