Capital Lighting, Inc. TT100507 Lamps-Table Lamps 425915

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blue Porcelain Base Product Name: Two Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blue Porcelain Base Product Name: Two Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100507 Lamps-Table Lamps - 425915 - Capital Lighting, Inc.
Columbus, OH, USA
TT100507 Lamps-Table Lamps
425915
TT100507 Lamps-Table Lamps 425915
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blue Porcelain Base Product Name: Two Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Blue Porcelain Base
Product Name: Two Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425915
Product Name TT100507 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details