Capital Lighting, Inc. GT70685 Lamps-Table Lamps 425890

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Black Nickel Product Name: Two Light Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Black Nickel Product Name: Two Light Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70685 Lamps-Table Lamps - 425890 - Capital Lighting, Inc.
Columbus, OH, USA
GT70685 Lamps-Table Lamps
425890
GT70685 Lamps-Table Lamps 425890
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Crystal with Black Nickel Product Name: Two Light Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Crystal with Black Nickel
Product Name: Two Light Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425890
Product Name GT70685 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details