Capital Lighting, Inc. PG80332 Lamps-Table Lamps 425811

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass with Antique Brass Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass with Antique Brass Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG80332 Lamps-Table Lamps - 425811 - Capital Lighting, Inc.
Columbus, OH, USA
PG80332 Lamps-Table Lamps
425811
PG80332 Lamps-Table Lamps 425811
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass with Antique Brass Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Art Glass with Antique Brass
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425811
Product Name PG80332 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details