Capital Lighting, Inc. TT70738 Lamps-Table Lamps 425795

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Rose Porcelain Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Rose Porcelain Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT70738 Lamps-Table Lamps - 425795 - Capital Lighting, Inc.
Columbus, OH, USA
TT70738 Lamps-Table Lamps
425795
TT70738 Lamps-Table Lamps 425795
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Rose Porcelain Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Brass
Product Name: Two Light Rose Porcelain Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425795
Product Name TT70738 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details