Capital Lighting, Inc. 7975/422 Lamps-Accent Lamps 425785

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7975/422 Lamps-Accent Lamps - 425785 - Capital Lighting, Inc.
Columbus, OH, USA
7975/422 Lamps-Accent Lamps
425785
7975/422 Lamps-Accent Lamps 425785
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425785
Product Name 7975/422 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details