Capital Lighting, Inc. 84070 Lamps-Accent Lamps 425782

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
84070 Lamps-Accent Lamps - 425782 - Capital Lighting, Inc.
Columbus, OH, USA
84070 Lamps-Accent Lamps
425782
84070 Lamps-Accent Lamps 425782
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Brass
Product Name: One Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425782
Product Name 84070 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details