Capital Lighting, Inc. TF100022 Lamps-Floor Lamps 425768

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Crystal Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Crystal Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF100022 Lamps-Floor Lamps - 425768 - Capital Lighting, Inc.
Columbus, OH, USA
TF100022 Lamps-Floor Lamps
425768
TF100022 Lamps-Floor Lamps 425768
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mica Bronze Product Name: One Light Crystal Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 58.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mica Bronze
Product Name: One Light Crystal Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425768
Product Name TF100022 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details