Capital Lighting, Inc. 7585/532 Lamps-Accent Lamps 425760

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7585/532 Lamps-Accent Lamps - 425760 - Capital Lighting, Inc.
Columbus, OH, USA
7585/532 Lamps-Accent Lamps
425760
7585/532 Lamps-Accent Lamps 425760
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425760
Product Name 7585/532 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details