PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Copper Charger With Stand
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425725 |
| Product Name | TA70680 Lamps-Accent Lamps |
| Application | Residential |