Capital Lighting, Inc. 7601/521 Lamps-Accent Lamps 425723

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7601/521 Lamps-Accent Lamps - 425723 - Capital Lighting, Inc.
Columbus, OH, USA
7601/521 Lamps-Accent Lamps
425723
7601/521 Lamps-Accent Lamps 425723
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425723
Product Name 7601/521 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details