Capital Lighting, Inc. TA70678 Lamps-Accent Lamps 425722

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA70678 Lamps-Accent Lamps - 425722 - Capital Lighting, Inc.
Columbus, OH, USA
TA70678 Lamps-Accent Lamps
425722
TA70678 Lamps-Accent Lamps 425722
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425722
Product Name TA70678 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details