Capital Lighting, Inc. TA101340 Lamps-Accent Lamps 425708

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Tiffany Mica Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Tiffany Mica Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA101340 Lamps-Accent Lamps - 425708 - Capital Lighting, Inc.
Columbus, OH, USA
TA101340 Lamps-Accent Lamps
425708
TA101340 Lamps-Accent Lamps 425708
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Antique Brass Product Name: One Light Tiffany Mica Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Antique Brass
Product Name: One Light Tiffany Mica
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425708
Product Name TA101340 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details