Capital Lighting, Inc. TH100359 Island/Pool Table-2 Light Bar 425707

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 60.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Antique Silver Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 60.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Antique Silver Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH100359 Island/Pool Table-2 Light Bar - 425707 - Capital Lighting, Inc.
Columbus, OH, USA
TH100359 Island/Pool Table-2 Light Bar
425707
TH100359 Island/Pool Table-2 Light Bar 425707
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 60.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Antique Silver Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 60.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Two Light Antique Silver
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425707
Product Name TH100359 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details