Capital Lighting, Inc. 8033/640 Lamps-Accent Lamps 425702

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Agate Downbrdige Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Agate Downbrdige Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8033/640 Lamps-Accent Lamps - 425702 - Capital Lighting, Inc.
Columbus, OH, USA
8033/640 Lamps-Accent Lamps
425702
8033/640 Lamps-Accent Lamps 425702
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Agate Downbrdige Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Bronze
Product Name: One Light Agate Downbrdige Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425702
Product Name 8033/640 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details