Capital Lighting, Inc. 8706 Lamps-Accent Lamps 425700

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Window Panel Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Window Panel Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8706 Lamps-Accent Lamps - 425700 - Capital Lighting, Inc.
Columbus, OH, USA
8706 Lamps-Accent Lamps
425700
8706 Lamps-Accent Lamps 425700
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Window Panel Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Window Panel
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425700
Product Name 8706 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details