Capital Lighting, Inc. TH60357 Mid. Chandeliers-Glass Up 425689

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 15 Finish: Antique Brass Product Name: Six Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 15 Finish: Antique Brass Product Name: Six Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH60357 Mid. Chandeliers-Glass Up - 425689 - Capital Lighting, Inc.
Columbus, OH, USA
TH60357 Mid. Chandeliers-Glass Up
425689
TH60357 Mid. Chandeliers-Glass Up 425689
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 15 Finish: Antique Brass Product Name: Six Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 15
Finish: Antique Brass
Product Name: Six Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425689
Product Name TH60357 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details