Capital Lighting, Inc. TA70047 Lamps-Accent Lamps 425682

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Antique Pewter Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Antique Pewter Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA70047 Lamps-Accent Lamps - 425682 - Capital Lighting, Inc.
Columbus, OH, USA
TA70047 Lamps-Accent Lamps
425682
TA70047 Lamps-Accent Lamps 425682
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Antique Pewter Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 15
Finish: Antique Pewter
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425682
Product Name TA70047 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details