Capital Lighting, Inc. 1704/239 Lamps-Table Lamps 425657

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 16 Diameter Charger With Stand Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 16 Diameter Charger With Stand Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1704/239 Lamps-Table Lamps - 425657 - Capital Lighting, Inc.
Columbus, OH, USA
1704/239 Lamps-Table Lamps
425657
1704/239 Lamps-Table Lamps 425657
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 16 Diameter Charger With Stand Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 25
Finish: Antique Verde
Product Name: 16 Diameter Charger With Stand
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425657
Product Name 1704/239 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details