Capital Lighting, Inc. 1704/241 Lamps-Floor Lamps 425656

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 12 Light Replica Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 12 Light Replica Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1704/241 Lamps-Floor Lamps - 425656 - Capital Lighting, Inc.
Columbus, OH, USA
1704/241 Lamps-Floor Lamps
425656
1704/241 Lamps-Floor Lamps 425656
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.00 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Antique Verde Product Name: 12 Light Replica Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 63.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 25
Finish: Antique Verde
Product Name: 12 Light Replica Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425656
Product Name 1704/241 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details