Capital Lighting, Inc. TH70239 Mid. Chandeliers-Glass Up 425650

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Art Glass Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Art Glass Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70239 Mid. Chandeliers-Glass Up - 425650 - Capital Lighting, Inc.
Columbus, OH, USA
TH70239 Mid. Chandeliers-Glass Up
425650
TH70239 Mid. Chandeliers-Glass Up 425650
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Art Glass Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Art Glass Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425650
Product Name TH70239 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details