Capital Lighting, Inc. GT70390 Lamps-Table Lamps 425576

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Polished Steel Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Polished Steel Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70390 Lamps-Table Lamps - 425576 - Capital Lighting, Inc.
Columbus, OH, USA
GT70390 Lamps-Table Lamps
425576
GT70390 Lamps-Table Lamps 425576
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal with Polished Steel Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crystal with Polished Steel
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425576
Product Name GT70390 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details