Capital Lighting, Inc. GB60640 Lamps-Table Lamps 425561

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GB60640 Lamps-Table Lamps - 425561 - Capital Lighting, Inc.
Columbus, OH, USA
GB60640 Lamps-Table Lamps
425561
GB60640 Lamps-Table Lamps 425561
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425561
Product Name GB60640 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details