Capital Lighting, Inc. GT70032 Lamps-Table Lamps 425549

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Nickel Product Name: Two Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Nickel Product Name: Two Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70032 Lamps-Table Lamps - 425549 - Capital Lighting, Inc.
Columbus, OH, USA
GT70032 Lamps-Table Lamps
425549
GT70032 Lamps-Table Lamps 425549
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Nickel Product Name: Two Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black Nickel
Product Name: Two Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425549
Product Name GT70032 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details