Capital Lighting, Inc. TA60469 Lamps-Accent Lamps 425494

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Buffet Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Buffet Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA60469 Lamps-Accent Lamps - 425494 - Capital Lighting, Inc.
Columbus, OH, USA
TA60469 Lamps-Accent Lamps
425494
TA60469 Lamps-Accent Lamps 425494
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.00 Bulb Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Buffet Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.00
Bulb
Qty: 1
Wattage: 40
Finish: Antique Bronze
Product Name: One Light Buffet Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425494
Product Name TA60469 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details