Capital Lighting, Inc. 7908/816A Lamps-Accent Lamps 425491

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Antique Bronze Product Name: One Light Candle Holder Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Antique Bronze Product Name: One Light Candle Holder Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7908/816A Lamps-Accent Lamps - 425491 - Capital Lighting, Inc.
Columbus, OH, USA
7908/816A Lamps-Accent Lamps
425491
7908/816A Lamps-Accent Lamps 425491
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Antique Bronze Product Name: One Light Candle Holder Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Antique Bronze
Product Name: One Light Candle Holder
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425491
Product Name 7908/816A Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details