Capital Lighting, Inc. RT60278 Lamps-Table Lamps 425482

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 22.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Accent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 22.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Accent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
RT60278 Lamps-Table Lamps - 425482 - Capital Lighting, Inc.
Columbus, OH, USA
RT60278 Lamps-Table Lamps
425482
RT60278 Lamps-Table Lamps 425482
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 22.50 Bulb Qty: 2 Wattage: 60 Finish: Antique Golden Sand Product Name: Two Light Accent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 22.50
Bulb
Qty: 2
Wattage: 60
Finish: Antique Golden Sand
Product Name: Two Light Accent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425482
Product Name RT60278 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details