Capital Lighting, Inc. TH70540 Mid. Chandeliers-Glass Up 425457

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Three Light Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Three Light Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70540 Mid. Chandeliers-Glass Up - 425457 - Capital Lighting, Inc.
Columbus, OH, USA
TH70540 Mid. Chandeliers-Glass Up
425457
TH70540 Mid. Chandeliers-Glass Up 425457
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Three Light Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Three Light Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425457
Product Name TH70540 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details