Capital Lighting, Inc. RH50172 Pendants-Bowl Style 425425

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
RH50172 Pendants-Bowl Style - 425425 - Capital Lighting, Inc.
Columbus, OH, USA
RH50172 Pendants-Bowl Style
425425
RH50172 Pendants-Bowl Style 425425
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze Sand
Product Name: Six Light Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425425
Product Name RH50172 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details