Capital Lighting, Inc. TH50168 Pendants-Bowl Style 425422

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Sand Product Name: Four Light Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Sand Product Name: Four Light Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH50168 Pendants-Bowl Style - 425422 - Capital Lighting, Inc.
Columbus, OH, USA
TH50168 Pendants-Bowl Style
425422
TH50168 Pendants-Bowl Style 425422
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Bronze Sand Product Name: Four Light Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Bronze Sand
Product Name: Four Light Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425422
Product Name TH50168 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details