Capital Lighting, Inc. RH50174 Pendants-Bowl Style 425421

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
RH50174 Pendants-Bowl Style - 425421 - Capital Lighting, Inc.
Columbus, OH, USA
RH50174 Pendants-Bowl Style
425421
RH50174 Pendants-Bowl Style 425421
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze Sand
Product Name: Six Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425421
Product Name RH50174 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details