Capital Lighting, Inc. RH50173 Pendants-Bowl Style 425420

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
RH50173 Pendants-Bowl Style - 425420 - Capital Lighting, Inc.
Columbus, OH, USA
RH50173 Pendants-Bowl Style
425420
RH50173 Pendants-Bowl Style 425420
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Sand Product Name: Six Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze Sand
Product Name: Six Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425420
Product Name RH50173 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details