PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 33.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Red Baroque Pendant
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425387 |
| Product Name | TH100476 Pendants-Bowl Style |
| Application | Residential |