Capital Lighting, Inc. TH100578 Pendants-Bowl Style 425384

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mica Bronze Product Name: Three Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mica Bronze Product Name: Three Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH100578 Pendants-Bowl Style - 425384 - Capital Lighting, Inc.
Columbus, OH, USA
TH100578 Pendants-Bowl Style
425384
TH100578 Pendants-Bowl Style 425384
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 36.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mica Bronze Product Name: Three Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 36.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mica Bronze
Product Name: Three Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425384
Product Name TH100578 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details