Capital Lighting, Inc. TH60356 Mid. Chandeliers-Glass Up 425374

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: G4 Qty: 9 Wattage: 5 Finish: Antique Silver Product Name: Nine Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: G4 Qty: 9 Wattage: 5 Finish: Antique Silver Product Name: Nine Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH60356 Mid. Chandeliers-Glass Up - 425374 - Capital Lighting, Inc.
Columbus, OH, USA
TH60356 Mid. Chandeliers-Glass Up
425374
TH60356 Mid. Chandeliers-Glass Up 425374
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.50 Bulb Type: G4 Qty: 9 Wattage: 5 Finish: Antique Silver Product Name: Nine Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.50
Bulb
Type: G4
Qty: 9
Wattage: 5
Finish: Antique Silver
Product Name: Nine Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425374
Product Name TH60356 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details