Capital Lighting, Inc. 6060/4LTB Mid. Chandeliers-Glass Up 425368

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mica Bronze Product Name: Four Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mica Bronze Product Name: Four Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6060/4LTB Mid. Chandeliers-Glass Up - 425368 - Capital Lighting, Inc.
Columbus, OH, USA
6060/4LTB Mid. Chandeliers-Glass Up
425368
6060/4LTB Mid. Chandeliers-Glass Up 425368
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mica Bronze Product Name: Four Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mica Bronze
Product Name: Four Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425368
Product Name 6060/4LTB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details