Capital Lighting, Inc. TH60098 Semi-Flush Mts.-Bowl Style 425344

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Tiffany Misson Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Tiffany Misson Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH60098 Semi-Flush Mts.-Bowl Style - 425344 - Capital Lighting, Inc.
Columbus, OH, USA
TH60098 Semi-Flush Mts.-Bowl Style
425344
TH60098 Semi-Flush Mts.-Bowl Style 425344
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Tiffany Misson Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Product Name: Three Light Tiffany Misson Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425344
Product Name TH60098 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details