Capital Lighting, Inc. RH50111 Mid. Chandeliers-Glass Up 425342

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Floor Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Floor Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
RH50111 Mid. Chandeliers-Glass Up - 425342 - Capital Lighting, Inc.
Columbus, OH, USA
RH50111 Mid. Chandeliers-Glass Up
425342
RH50111 Mid. Chandeliers-Glass Up 425342
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Floor Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Floor Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425342
Product Name RH50111 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details