Capital Lighting, Inc. TH50114 Mid. Chandeliers-Glass Up 425341

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Fireplace Screen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Fireplace Screen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH50114 Mid. Chandeliers-Glass Up - 425341 - Capital Lighting, Inc.
Columbus, OH, USA
TH50114 Mid. Chandeliers-Glass Up
425341
TH50114 Mid. Chandeliers-Glass Up 425341
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Fireplace Screen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Fireplace Screen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425341
Product Name TH50114 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details