Capital Lighting, Inc. 7190/3LTJ Pendants-Bowl Style 425330

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7190/3LTJ Pendants-Bowl Style - 425330 - Capital Lighting, Inc.
Columbus, OH, USA
7190/3LTJ Pendants-Bowl Style
425330
7190/3LTJ Pendants-Bowl Style 425330
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 43.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425330
Product Name 7190/3LTJ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details