Capital Lighting, Inc. TH50225 Pendants-Bowl Style 425326

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Rose Boudoir Mack Hanging Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Rose Boudoir Mack Hanging Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH50225 Pendants-Bowl Style - 425326 - Capital Lighting, Inc.
Columbus, OH, USA
TH50225 Pendants-Bowl Style
425326
TH50225 Pendants-Bowl Style 425326
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Rose Boudoir Mack Hanging Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Rose Boudoir Mack Hanging Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425326
Product Name TH50225 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details