Capital Lighting, Inc. TH101052 Pendants-Bowl Style 425312

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Versailles Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Versailles Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH101052 Pendants-Bowl Style - 425312 - Capital Lighting, Inc.
Columbus, OH, USA
TH101052 Pendants-Bowl Style
425312
TH101052 Pendants-Bowl Style 425312
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Versailles Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Versailles Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425312
Product Name TH101052 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details