Capital Lighting, Inc. GT70425 Lamps-Table Lamps 425280

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT70425 Lamps-Table Lamps - 425280 - Capital Lighting, Inc.
Columbus, OH, USA
GT70425 Lamps-Table Lamps
425280
GT70425 Lamps-Table Lamps 425280
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425280
Product Name GT70425 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details